Status: | Unknown |
---|---|
Series: | MSS 1200 Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
1,019
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
3,290
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
3,290
in stock
|
Buy Now | |
element14
from US$2.04
|
1,019
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
49
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | MSS 1200 Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (07-Jul-2017) |
Slide Switches SPDT 2POS TOP T/H SLIDE SWITCH | Rapid Electronics |
SLIDE SWITCH, SPDT, 0.3A, 125VAC, TH | element14 |
Slide Switch, Spdt, 0.3A, 125V, Thd | Newark Electronics |
Switch Slide ON-ON SPDT Top Slide 15000Cycles PC Pin Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a MSS120004?
Additional datasheets, footprints and schematics for MSS120004 are listed on our Part Details page. You can also find images and similar parts to MSS120004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS120004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS120004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS120004 fall under?
The MSS120004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSS120004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS120004 you can contact the distributor directly for product support, shipping queries etc.
Is the MSS120004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS120004 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MSS120004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS120004 often in real-time on the comparison pages.
What if I can't find stock of MSS120004?
You can fill out our help required form which you can use to request a quote for MSS120004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.