Status: | Unknown |
---|---|
Series: | MS5535-30C Series |
RoHS: | Unknown |
Prices starting from US$22.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.90
|
No stock
|
Buy Now |
Operating Pressure Max | 30bar |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Absolute |
Voltage Rating | 3.6V |
Port Style | - |
Supply Current | 4µA |
Product Range | MS5535-30C Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a MS5535-CM?
Additional datasheets, footprints and schematics for MS5535-CM are listed on our Part Details page. You can also find images and similar parts to MS5535-CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS5535-CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS5535-CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS5535-CM fall under?
The MS5535-CM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS5535-CM when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS5535-CM you can contact the distributor directly for product support, shipping queries etc.
Is the MS5535-CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS5535-CM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MS5535-CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS5535-CM often in real-time on the comparison pages.
What if I can't find stock of MS5535-CM?
You can fill out our help required form which you can use to request a quote for MS5535-CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.