Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-A Size 8S Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 3.3mm |
Strain Relief Material | Rubber |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Bushing |
---|---|
For Use With | MS3057A Type Cable Clamp |
Product Range | - |
Telescoping Bushing, Neoprene | Newark Electronics |
TELESCOPING BUSHING, NEOPRENE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Telescoping Bushing |
---|---|
For Use With | MS3057-A, MS3057-C Circular Cable Clamp |
Connector Accessories Telescoping Bushing Rubber | Avnet America |
Where can I find additional details, specifications and documents for a MS3420-3?
Additional datasheets, footprints and schematics for MS3420-3 are listed on our Part Details page. You can also find images and similar parts to MS3420-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-3 fall under?
The MS3420-3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-3 have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS3420-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-3 often in real-time on the comparison pages.
What if I can't find stock of MS3420-3?
You can fill out our help required form which you can use to request a quote for MS3420-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.