Status: | Active |
---|---|
Series: | MRS1504 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,990
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
1,730
in stock
|
Buy Now | |
Farnell
from US$0.14
|
412
in stock
|
Buy Now | |
element14
from US$0.15
|
402
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Stable, High Temperature, Glass Passivated Junction Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8" |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Maximum Temperature of 260 C / 10 Seconds for Soldering |
Available in 12 mm Tape, 2500 Units per 13 inch Reel, Add "T3" Suffix to Part Number |
Polarity: Notch and/or band in Plastic Body Indicates Cathode Lead |
Marking: RGG |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
NRVS Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MRS1504 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 1.5 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.04 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.001 |
Package Type | SMB-2 |
Rec Smb 1.5A 400V Std Tr Rohs Compliant: Yes |Onsemi MRS1504T3G | Newark Electronics |
Diode Switching 400V 1.5A 2-Pin SMB T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
ON Semi MRS1504T3G, SMT Diode, 400V 1.5A, 2-Pin DO-214AA | ON Semiconductor MRS1504T3G | RS Americas |
Diode Switching 400V 1.5A SMB | RS |
DIODE, POWER RECTIFIER | Farnell |
MRS1504T3 Series 400 V 50 A SMT Standard Recovery Power Rectifier- CASE-403A | Future Electronics |
Where can I find additional details, specifications and documents for a MRS1504T3G?
Additional datasheets, footprints and schematics for MRS1504T3G are listed on our Part Details page. You can also find images and similar parts to MRS1504T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRS1504T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRS1504T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRS1504T3G fall under?
The MRS1504T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MRS1504T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRS1504T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MRS1504T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MRS1504T3G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for MRS1504T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRS1504T3G often in real-time on the comparison pages.
What if I can't find stock of MRS1504T3G?
You can fill out our help required form which you can use to request a quote for MRS1504T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.