Status: | Unknown |
---|---|
Series: | MR856 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 300ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | MR856 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Fast Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Typ | 200ns |
Diode, 3A, 600V, Full Reel |Onsemi MR856RLG | Newark Electronics |
DIODE, 3A, 600V | element14 |
Where can I find additional details, specifications and documents for a MR856RLG?
Additional datasheets, footprints and schematics for MR856RLG are listed on our Part Details page. You can also find images and similar parts to MR856RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR856RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR856RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR856RLG fall under?
The MR856RLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MR856RLG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR856RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MR856RLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR856RLG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MR856RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR856RLG often in real-time on the comparison pages.
What if I can't find stock of MR856RLG?
You can fill out our help required form which you can use to request a quote for MR856RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.