Status: | Unknown |
---|---|
Series: | MR852 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 300ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Product Range | MR852 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current If @ Vf | 3A |
Current Ifsm | 100A |
Diode Polarity | Cathode |
Diode Type | Fast Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 100ns |
DIODE, 3A, 200V | element14 |
Fast Recovery Diode, 3A, 200V Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MR852RLG?
Additional datasheets, footprints and schematics for MR852RLG are listed on our Part Details page. You can also find images and similar parts to MR852RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR852RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR852RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR852RLG fall under?
The MR852RLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MR852RLG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR852RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MR852RLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR852RLG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MR852RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR852RLG often in real-time on the comparison pages.
What if I can't find stock of MR852RLG?
You can fill out our help required form which you can use to request a quote for MR852RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.