Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
116,494
in stock
|
Buy Now | |
element14
from US$0.06
|
128,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
118,934
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
3,870
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0277
|
3,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0230
|
3,720
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0400
|
2,011
in stock
|
Buy Now | |
Conrad
from US$0.08
|
2,011
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
1,689
in stock
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 500mA |
Current Ic @ Vce Sat | 20mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 10mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 50MHz |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
DC Collector Current | 500mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
Transition Frequency ft | 50MHz |
RoHS Compliant | Yes |
Transistor, Pnp, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPSA92?
Additional datasheets, footprints and schematics for MPSA92 are listed on our Part Details page. You can also find images and similar parts to MPSA92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA92 fall under?
The MPSA92 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA92 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA92 you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA92 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPSA92 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Distrelec have stock available or on a lead time for MPSA92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA92 often in real-time on the comparison pages.
What if I can't find stock of MPSA92?
You can fill out our help required form which you can use to request a quote for MPSA92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.