Status: | Active |
---|---|
Series: | MPSA42(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0171
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
400,315
in stock
|
Buy Now | |
element14
from US$0.07
|
387,368
in stock
|
Buy Now | |
Farnell
from US$0.09
|
359,397
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
67,087
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0220
|
15,010
in stock
|
Buy Now | |
Conrad
from US$0.08
|
5,611
in stock
|
Buy Now | |
Rutronik
from US$0.0262
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0315
|
1,145
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
739
in stock
|
Buy Now | |
Jameco Electronics
from US$0.08
|
341
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0171
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | MPSA42(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Trans, Npn, 300V, 0.5A, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, NPN, 300V, 0.5A, TO-92 | element14 |
MPSA42 Series NPN 625 mW 300V 500mA Through Hole Small Signal Transistor - TO-92 | Future Electronics |
Transistor GP NPN 300V 0.5A TO92 | RS |
Transistor GP BJT NPN 300V 0.5A 3-Pin TO-92 Bulk | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | - |
Power Dissipation Pd | 625mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 500mA |
Current Ic @ Vce Sat | 20mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 10mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 50MHz |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
DC Collector Current | 500mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MPSA42?
Additional datasheets, footprints and schematics for MPSA42 are listed on our Part Details page. You can also find images and similar parts to MPSA42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA42 fall under?
The MPSA42 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA42 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA42 you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA42 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MPSA42 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MPSA42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA42 often in real-time on the comparison pages.
What if I can't find stock of MPSA42?
You can fill out our help required form which you can use to request a quote for MPSA42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.