Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0446
|
14,457
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
17,020
in stock
|
Buy Now | |
element14
from US$0.0434
|
14,457
in stock
|
Buy Now | |
Jameco Electronics
from US$0.0400
|
1,164
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
495
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | - |
Power Dissipation Pd | 625mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 20000hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 300mA |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 500mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 100mA |
Device Marking | MPSA14 |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 125MHz |
Gain Bandwidth ft Typ | 125MHz |
Hfe Min | 20000 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | e |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On Semiconductor Darlington Transistor, V(BR)CEO Min | 30 V, VCE(sat) Max |
---|
Transistor: NPN | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
DC Collector Current | 500mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Trans, Npn, 30V, 500Ma, 150Deg C, 625Mw | Newark Electronics |
DARLINGTON TRANSISTOR, TO-92 | element14 |
Where can I find additional details, specifications and documents for a MPSA14?
Additional datasheets, footprints and schematics for MPSA14 are listed on our Part Details page. You can also find images and similar parts to MPSA14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA14 fall under?
The MPSA14 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA14 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA14 you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPSA14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MPSA14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA14 often in real-time on the comparison pages.
What if I can't find stock of MPSA14?
You can fill out our help required form which you can use to request a quote for MPSA14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.