MPLCH0740L3R3 Inductors & Filters by KEMET

INDUCTOR 3.3UH 20% SMD POWER

Status: Unknown
Series: MPLCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.93
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
300
in stock
Buy Now
Logo for element14
element14
from US$0.93
300
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 7.8A
Inductor Construction Shielded
Saturation Current (Isat) 7A
Product Range MPLCH Series
Power Inductor Case 7.8mm x 6.7mm x 4mm
DC Resistance Max 0.019ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Power Inductors-SMD 3.3uH 20% 7A DCR=19mOhms | Rapid Electronics
Surface Mount Power Inductor, Mplch Series, 3.3 H, 20%, Shielded, 0.019 Ohm, 7.8 A Rohs Compliant: Yes |Kemet MPLCH0740L3R3 | Newark Electronics
INDUCTOR, 3.3UH, 20%, SMD, POWER | element14
Power Inductor (SMD), 3.3 uH, ± 20%, 7.8 A, 7 A, 7.8mm x 6.7mm x 4mm | Avnet America
Power Inductor (SMD), 3.3 uH, � 20%, 7.8 A, 7 A, 7.8mm x 6.7mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPLCH0740L3R3?

Additional datasheets, footprints and schematics for MPLCH0740L3R3 are listed on our Part Details page. You can also find images and similar parts to MPLCH0740L3R3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPLCH0740L3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCH0740L3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPLCH0740L3R3 fall under?

The MPLCH0740L3R3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPLCH0740L3R3 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCH0740L3R3 you can contact the distributor directly for product support, shipping queries etc.

Is the MPLCH0740L3R3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPLCH0740L3R3 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MPLCH0740L3R3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPLCH0740L3R3 often in real-time on the comparison pages.

What if I can't find stock of MPLCH0740L3R3?

You can fill out our help required form which you can use to request a quote for MPLCH0740L3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay