MPLCG0530L1R0

Organise Price Comparison Results by
distributor space
Distributor Statistics for MPLCG0530L1R0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MPLCG0530L1R0
Series Information for MPLCG0530L1R0 - KEMET

Description

INDUCTOR POWER 1UH 20% SMD
KEMET’s MPLCG Series of metal composite inductors is ideal for use in DC to DC switching power supplies. The MPLCG’s small size makes it ideal in applications with tight space requirements. The combination of composite core material and round wire allows these inductors to be used in applications with high switching frequencies and where efficiency is important.

Alternate Descriptions

Avnet America

Ind Power Wirewound 1uH 20% 100KHz 7.4A T/R

Avnet America product

Avnet Europe

Ind Power Wirewound 1uH 20% 100KHz 7.4A T/R

Avnet Europe product