MPCG0730LR40 Inductors & Filters by KEMET

INDUCTOR 0.4UH 20% SMD POWER

Status: Unknown
Series: MPCG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Newark
Newark
from US$0.80
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.92
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.14
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for Farnell
Farnell
from US$1.00
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 400nH
RMS Current (Irms) 16A
Inductor Construction Shielded
Saturation Current (Isat) 16A
Product Range MPCG Series
Power Inductor Case 7.5mm x 6.7mm x 3mm
DC Resistance Max 0.0026ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Power Inductors-SMD 0.4uH 20% 16A DCR=2.6mOhms | Rapid Electronics
Surface Mount Power Inductor, Mpcg Series, 400 Nh, 20%, Shielded, 2600 Ohm, 16 A Rohs Compliant: Yes |Kemet MPCG0730LR40. | Newark Electronics
Power Inductor (SMD), 400 nH, ± 20%, 16 A, 16 A, 7.5mm x 6.7mm x 3mm | Avnet America
Power Inductor (SMD), 400 nH, � 20%, 16 A, 16 A, 7.5mm x 6.7mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPCG0730LR40?

Additional datasheets, footprints and schematics for MPCG0730LR40 are listed on our Part Details page. You can also find images and similar parts to MPCG0730LR40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPCG0730LR40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPCG0730LR40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPCG0730LR40 fall under?

The MPCG0730LR40 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPCG0730LR40 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPCG0730LR40 you can contact the distributor directly for product support, shipping queries etc.

Is the MPCG0730LR40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPCG0730LR40 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPCG0730LR40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPCG0730LR40 often in real-time on the comparison pages.

What if I can't find stock of MPCG0730LR40?

You can fill out our help required form which you can use to request a quote for MPCG0730LR40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay