MPC1250LR50C Inductors & Filters by KEMET

INDUCTOR 0.5UH 20% SMD POWER

Status: Unknown
Series: MPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 500nH
RMS Current (Irms) 35A
Inductor Construction Shielded
Saturation Current (Isat) 40A
Product Range MPC Series
Power Inductor Case 14.5mm x 12.5mm x 5mm
DC Resistance Max 800µohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V |Kemet MPC1250LR50C | Newark Electronics
Power Inductor (SMD), 500 nH, ± 20%, 35 A, 40 A, 14.5mm x 12.5mm x 5mm | Avnet America
INDUCTOR, 0.5UH, 20%, SMD, POWER | Farnell
Power Inductor (SMD), 500 nH, � 20%, 35 A, 40 A, 14.5mm x 12.5mm x 5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC1250LR50C?

Additional datasheets, footprints and schematics for MPC1250LR50C are listed on our Part Details page. You can also find images and similar parts to MPC1250LR50C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC1250LR50C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC1250LR50C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC1250LR50C fall under?

The MPC1250LR50C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPC1250LR50C when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC1250LR50C you can contact the distributor directly for product support, shipping queries etc.

Is the MPC1250LR50C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC1250LR50C have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for MPC1250LR50C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC1250LR50C often in real-time on the comparison pages.

What if I can't find stock of MPC1250LR50C?

You can fill out our help required form which you can use to request a quote for MPC1250LR50C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay