Status: | Active |
---|---|
Series: | MMUN2214L |
RoHS: | Compliant |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0175
|
1,600
in stock
|
Buy Now | |
element14
from US$0.0419
|
56,511
in stock
|
Buy Now | |
Farnell
from US$0.0434
|
56,401
in stock
|
Buy Now | |
Micros
from US$0.0160
|
36,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
17,475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0178
|
6,560
in stock
|
Buy Now | |
EBV Elektronik
-
|
123,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
-
|
Buy Now | |
Avnet America
from US$0.0105
|
-
|
Buy Now | |
Avnet Asia
from US$0.0110
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2214L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 10 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.213 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.4 |
Package Type | SOT-23-3 |
TRANSISTOR, DIGITAL, SOT-23 | element14 |
Trans Digital BJT NPN 50V 100mA 400mW Automotive 3-Pin SOT-23 | Micros |
Brt Transistor, 50V, 47K/10Kohm, Sot-23 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Bias Resistor Transistor, MMUN2214LT1G | RS |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | EBV Elektronik |
MMUN Series 50 V 100 mA 10 kOhm NPN Silicon Bias Resistor Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMUN2214LT1G?
Additional datasheets, footprints and schematics for MMUN2214LT1G are listed on our Part Details page. You can also find images and similar parts to MMUN2214LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMUN2214LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMUN2214LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMUN2214LT1G fall under?
The MMUN2214LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MMUN2214LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMUN2214LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMUN2214LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMUN2214LT1G have stock available?
Authorised distributors including element14, Farnell, Micros, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MMUN2214LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMUN2214LT1G often in real-time on the comparison pages.
What if I can't find stock of MMUN2214LT1G?
You can fill out our help required form which you can use to request a quote for MMUN2214LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.