Status: | Active |
---|---|
Series: | MMUN2211L |
RoHS: | Compliant |
Prices starting from US$0.0103
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
128,950
in stock
|
Buy Now | |
Future Electronics
from US$0.0128
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0405
|
51,159
in stock
|
Buy Now | |
Farnell
from US$0.0420
|
51,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0103
|
-
|
Buy Now | |
Avnet Asia
from US$0.0108
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2211L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SOT-23-3 |
Transistor Digital NPN 50V 100mA SOT-23 | RS |
MMUN Series 50 V 100 mA 10 kOhm NPN Silicon Bias Resistor Transistor - SOT-23-3 | Future Electronics |
BRT TRANSISTOR, 50V, 10KOHM, SOT-23-3 | element14 |
Npn Bipolar Digital Transistor (Brt)/Reel |Onsemi MMUN2211LT3G | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMUN2211LT3G?
Additional datasheets, footprints and schematics for MMUN2211LT3G are listed on our Part Details page. You can also find images and similar parts to MMUN2211LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMUN2211LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMUN2211LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMUN2211LT3G fall under?
The MMUN2211LT3G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MMUN2211LT3G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMUN2211LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMUN2211LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMUN2211LT3G have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for MMUN2211LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMUN2211LT3G often in real-time on the comparison pages.
What if I can't find stock of MMUN2211LT3G?
You can fill out our help required form which you can use to request a quote for MMUN2211LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.