Status: | Active |
---|---|
Series: | MMPQ3906 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
- |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | MMPQ3906 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | - |
hFE Min | 75 |
hFE Max | - |
fT Min (MHz) | 200 |
PTM Max (W) | 0.8 |
Package Type | SOIC-16 |
Bipolar Transistor, Pnp, -40V, Soic, Full Reel | Newark Electronics |
Trans GP BJT PNP 40V 0.2A 16-Pin SOIC N T/R | Avnet America |
TRANS, BIPOL, PNP, QUAD, -40V, SOIC-16 | element14 |
BIPOLAR TRANS, QUAD PNP, 40V, SOIC | Farnell |
Where can I find additional details, specifications and documents for a MMPQ3906?
Additional datasheets, footprints and schematics for MMPQ3906 are listed on our Part Details page. You can also find images and similar parts to MMPQ3906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPQ3906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPQ3906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPQ3906 fall under?
The MMPQ3906 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMPQ3906 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPQ3906 you can contact the distributor directly for product support, shipping queries etc.
Is the MMPQ3906 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMPQ3906 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MMPQ3906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPQ3906 often in real-time on the comparison pages.
What if I can't find stock of MMPQ3906?
You can fill out our help required form which you can use to request a quote for MMPQ3906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.