Status: | Active |
---|---|
Series: | MMBTA92L |
RoHS: | Compliant |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
30,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0186
|
525,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
23,739
in stock
|
Buy Now | |
element14
from US$0.06
|
18,760
in stock
|
Buy Now | |
Farnell
from US$0.06
|
18,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0324
|
8,100
in stock
|
Buy Now | |
Micros
from US$0.0280
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0321
|
1,935
in stock
|
Buy Now | |
Avnet America
from US$0.0198
|
-
|
Buy Now | |
Avnet Asia
from US$0.0219
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA92L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 25 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT Series 300 V 50 mA Surface Mount PNP Silicon Transistor - SOT-23-3 | Future Electronics |
Transistor PNP 300V 500mA hfe25 SOT23 | RS |
Transistor, Pnp, -300V, 50Mhz, Sot-23 | Newark Electronics |
TRANSISTOR, RF BIPOLAR | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Tranzystor PNP | Micros |
Trans GP BJT PNP 300V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBTA92LT1G?
Additional datasheets, footprints and schematics for MMBTA92LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA92LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA92LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA92LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA92LT1G fall under?
The MMBTA92LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA92LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA92LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA92LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA92LT1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBTA92LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA92LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA92LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA92LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.