Status: | Active |
---|---|
Series: | MMBTA56L |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0438
|
No stock
|
Buy Now | |
element14
from US$0.0485
|
20,629
in stock
|
Buy Now | |
Farnell
from US$0.05
|
20,629
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0180
|
9,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
5,186
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
-
|
Buy Now | |
Avnet America
from US$0.0186
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
Avnet Asia
from US$0.0195
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA56L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
TRANS, BIPOL, PNP, -80V, SOT23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, Pnp, 80 V, 50 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant: Yes |Onsemi MMBTA56LT3G | Newark Electronics |
Transistor PNP 80V 500mA SOT-23 | RS |
MMBT Series 80 V 500 mA Surface Mount PNP Silicon Driver Transistor - SOT-23-3 | Future Electronics |
Transistor GP BJT PNP 80V 0.5A 3-Pin SOT-23 T/R | Avnet America |
ON Semi MMBTA56LT3G PNP Bipolar Transistor, 0.5 A, 80 V, 3-Pin SOT-23 | ON Semiconductor MMBTA56LT3G | RS Americas |
Where can I find additional details, specifications and documents for a MMBTA56LT3G?
Additional datasheets, footprints and schematics for MMBTA56LT3G are listed on our Part Details page. You can also find images and similar parts to MMBTA56LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA56LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA56LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA56LT3G fall under?
The MMBTA56LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA56LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA56LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA56LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA56LT3G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for MMBTA56LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA56LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBTA56LT3G?
You can fill out our help required form which you can use to request a quote for MMBTA56LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.