Status: | Active |
---|---|
Series: | MMBTA06L |
RoHS: | Compliant |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0200
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
5,033
in stock
|
Buy Now | |
element14
from US$0.0449
|
5,033
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0125
|
-
|
Buy Now | |
Avnet America
from US$0.0146
|
-
|
Buy Now | |
Avnet Asia
from US$0.0129
|
-
|
Buy Now | |
Farnell
from US$0.0266
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMBTA06L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Bipolar Transistor, Npn, 80V Sot-23 | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, 80V SOT-23 | element14 |
Transistor NPN 80V 500mA Driver SOT23 | RS |
Transistor GP BJT NPN 80V 0.5A 3-Pin SOT-23 T/R | Avnet Silica |
MMBT Series 80 V 500 mA Surface Mount NPN Silicon Driver Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBTA06LT3G?
Additional datasheets, footprints and schematics for MMBTA06LT3G are listed on our Part Details page. You can also find images and similar parts to MMBTA06LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA06LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA06LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA06LT3G fall under?
The MMBTA06LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA06LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA06LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA06LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA06LT3G have stock available?
Authorised distributors including Newark Electronics, element14, RS, Avnet Silica and Future Electronics have stock available or on a lead time for MMBTA06LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA06LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBTA06LT3G?
You can fill out our help required form which you can use to request a quote for MMBTA06LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.