Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0131
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | PNP |
VCEO, VCES (V) | 150 V |
IC (A) | 0.6 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 60 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 50 |
hFE(@ IC2) | 0.05 A |
VCE (SAT)Max (mV) | 200 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1 |
VCE (SAT) (@ IC/IB2) (A/mA) | 0.05/5 |
fT (MHz) | 100 |
VCE (SAT)(Max.2) | 500 mV |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -150V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -600mA |
DC Current Gain hFE | 50hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 200mV |
Current Ic Continuous a Max | 50mA |
Current Ic hFE | 240mA |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 50 |
Operating Temperature Min | -55°C |
Power Dissipation Ptot Max | 350mW |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -150V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 300mW |
DC Collector Current | -600mA |
DC Current Gain hFE | 60hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a MMBT5401?
Additional datasheets, footprints and schematics for MMBT5401 are listed on our Part Details page. You can also find images and similar parts to MMBT5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5401 fall under?
The MMBT5401 is listed under Transistors > 100V.
Can I view similar or alternative parts?
You can view similar parts to MMBT5401 when available in the Transistors > 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5401 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT5401 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, Farnell and Kruse have stock available or on a lead time for MMBT5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5401 often in real-time on the comparison pages.
What if I can't find stock of MMBT5401?
You can fill out our help required form which you can use to request a quote for MMBT5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.