Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0131
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0408
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0131
|
15,475
in stock
|
Buy Now | |
Conrad
from US$0.0322
|
2,598
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
600
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0138
|
-
|
Buy Now | |
element14
from US$0.0463
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 40 V |
IC (A) | 0.6 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 30 Min |
hFE(@ IC) | 0.0001 A |
hFE(Min 2) | 20 |
hFE(@ IC2) | 0.15 A |
VCE (SAT)Max (mV) | 400 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.05/5 |
VCE (SAT)(Max.2) | 750 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1 |
fT (MHz) | 200 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 300hFE |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | - |
Power Dissipation Pd | 300mW |
DC Collector Current | -600mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a MMBT4403?
Additional datasheets, footprints and schematics for MMBT4403 are listed on our Part Details page. You can also find images and similar parts to MMBT4403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT4403 fall under?
The MMBT4403 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to MMBT4403 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4403 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT4403 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Distrelec, Kruse and Rutronik have stock available or on a lead time for MMBT4403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4403 often in real-time on the comparison pages.
What if I can't find stock of MMBT4403?
You can fill out our help required form which you can use to request a quote for MMBT4403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.