Status: | Active |
---|---|
Series: | MMBT3904L |
RoHS: | Compliant |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
87,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.0074
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0148
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0169
|
16,244
in stock
|
Buy Now | |
Farnell
from US$0.0420
|
13,029
in stock
|
Buy Now | |
Avnet Asia
from US$0.0078
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT3904L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor NPN 40V 200mA SOT-23 | RS |
Ss Sot23 Gp Xstr Npn 40V Rohs Compliant: Yes |Onsemi MMBT3904LT3G | Newark Electronics |
Transistor GP BJT NPN 40V 0.2A 3-Pin SOT-23 T/R | Avnet America |
MMBT Series 40 V 200 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 40V | Farnell |
Where can I find additional details, specifications and documents for a MMBT3904LT3G?
Additional datasheets, footprints and schematics for MMBT3904LT3G are listed on our Part Details page. You can also find images and similar parts to MMBT3904LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904LT3G fall under?
The MMBT3904LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3904LT3G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for MMBT3904LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBT3904LT3G?
You can fill out our help required form which you can use to request a quote for MMBT3904LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.