Status: | Active |
---|---|
Series: | MMBT3904L |
RoHS: | Compliant |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0199
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0226
|
972,000
in stock
|
Buy Now | |
Avnet America
from US$0.0080
|
642,000
in stock
|
Buy Now | |
element14
from US$0.05
|
631,461
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
506,466
in stock
|
Buy Now | |
Farnell
from US$0.05
|
506,366
in stock
|
Buy Now | |
Micros
from US$0.0148
|
14,300
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
1,147
in stock
|
Buy Now | |
Avnet Silica
-
|
165,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
Avnet Asia
from US$0.0115
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT3904L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT Series 40 V 200 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Single Bipolar Transistor, NPN, 40 V, 200 mA, 225 mW, SOT-23, 3 Pin, Surface Mount | Avnet America |
TRANSISTOR, NPN, 40V, SOT-23 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 200 Ma, 300 Rohs Compliant: Yes |Onsemi MMBT3904LT1G | Newark Electronics |
NPN transistor,MMBT3904 0.2A Ic 1Vce | RS |
NPN 200mA 40V 330mW 300MHz | Micros |
onsemi Small Signal Transistor, NPN, 40V, SOT-23 | Distrelec |
Transistor, Bipolar, Si, NPN, General Purpose, VCEO 40VDC, IC 200mA, PD 225mW, SOT-23 | ON Semiconductor MMBT3904LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT3904LT1G?
Additional datasheets, footprints and schematics for MMBT3904LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT3904LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904LT1G fall under?
The MMBT3904LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3904LT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for MMBT3904LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT3904LT1G?
You can fill out our help required form which you can use to request a quote for MMBT3904LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.