Status: | Active |
---|---|
Series: | MMBT2907AW |
RoHS: | Compliant |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
33,604
in stock
|
Buy Now | |
Avnet America
from US$0.0144
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0138
|
39,000
in stock
|
Buy Now | |
element14
from US$0.07
|
34,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.0215
|
8,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
4,522
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0202
|
2,225
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now |
Miniature SC-70/SOT-323 Surface Mount Package Saves Board Space |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBT2907AW |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 200 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor GP BJT PNP 60V 0.6A 3-Pin SC-70 T/R | Avnet America |
MMBT Series 60 V 600 mA SMT PNP Silicon General Purpose Transistor - SOT-323 | Future Electronics |
TRANSISTOR, PNP, -60V, -600MA, SOT-323-3 | element14 |
Bipolar Transistor | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMBT2907AWT1G?
Additional datasheets, footprints and schematics for MMBT2907AWT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2907AWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2907AWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2907AWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2907AWT1G fall under?
The MMBT2907AWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2907AWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2907AWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2907AWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2907AWT1G have stock available?
Authorised distributors including Farnell, Avnet America, Future Electronics, element14 and Chip One Stop have stock available or on a lead time for MMBT2907AWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2907AWT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2907AWT1G?
You can fill out our help required form which you can use to request a quote for MMBT2907AWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.