Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
21,975
in stock
|
Buy Now | |
element14
from US$0.20
|
24,604
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
21,858
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
10,900
in stock
|
Buy Now | |
Farnell
from US$0.18
|
9,393
in stock
|
Buy Now | |
Micros
from US$0.12
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,585
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBFJ201 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 200 |
IDSS Max (µA) | 1000 |
V(BR)GSS Min (V) | 40 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | SOT-23-3 |
TRANSISTOR, JFET, -40V, 0.001A, SOT-23-3 | element14 |
Transistor JFET N-Channel SOT23 | RS |
N Channel Jfet, -40V, Sot-23 | Newark Electronics |
N-JFET 40V 0,2-1mA 0,35W SOT23 | Schukat Electronic |
N-JFET 50mA 40V 350mW | Micros |
MMBFJ201 Series 40 V 1 mA N-Channel General Purpose Amplifier - SOT-23 | Future Electronics |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MMBFJ201?
Additional datasheets, footprints and schematics for MMBFJ201 are listed on our Part Details page. You can also find images and similar parts to MMBFJ201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ201 fall under?
The MMBFJ201 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ201 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ201 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ201 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Schukat Electronic and Farnell have stock available or on a lead time for MMBFJ201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ201 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ201?
You can fill out our help required form which you can use to request a quote for MMBFJ201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.