Status: | Active |
---|---|
Series: | MMBFJ175L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
11,758
in stock
|
Buy Now | |
element14
from US$0.17
|
11,758
in stock
|
Buy Now | |
Farnell
from US$0.16
|
11,758
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,080
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMBFJ175L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
IDSS Min (µA) | 7000 |
IDSS Max (µA) | 60000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | 11 |
Crss Max (pF) | 5.5 |
Package Type | SOT-23-3 |
Transistor, Jfet, P, 30V, Sot-23 | Newark Electronics |
TRANSISTOR, JFET, P, 30V, SOT-23 | element14 |
JFET Transistor, 30 V, 60 mA, 6 V, SOT-23 (TO-236), 3 Pins | Avnet America |
Transistor: P-JFET | Transfer Multisort Elektronik |
JFET,p-channel,25V,60mA,SOT23 | RS |
MMBFJ175LT1G Series P-Channel 25 V JFET Chopper - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBFJ175LT1G?
Additional datasheets, footprints and schematics for MMBFJ175LT1G are listed on our Part Details page. You can also find images and similar parts to MMBFJ175LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ175LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ175LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ175LT1G fall under?
The MMBFJ175LT1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ175LT1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ175LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ175LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ175LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MMBFJ175LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ175LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBFJ175LT1G?
You can fill out our help required form which you can use to request a quote for MMBFJ175LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.