Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,140
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,675
in stock
|
Buy Now | |
element14
from US$0.23
|
3,675
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,675
in stock
|
Buy Now | |
Micros
from US$0.05
|
1,575
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBFJ111 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 20000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | SOT-23-3 |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet Asia |
Jfet Transistor, Jfet, Jfet, -35 V, 20 Ma, -10 V, Sot-23 Rohs Compliant: Yes |Onsemi MMBFJ111 | Newark Electronics |
JFET, N CHANNEL, -35V, SOT-23-3 | element14 |
Transistor, Fairchild, MMBFJ111 | RS |
MMBF Series N-Channel 35 V 20 mA SMT Low Noise Amplifier Switch - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBFJ111?
Additional datasheets, footprints and schematics for MMBFJ111 are listed on our Part Details page. You can also find images and similar parts to MMBFJ111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ111 fall under?
The MMBFJ111 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ111 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ111 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ111 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ111 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MMBFJ111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ111 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ111?
You can fill out our help required form which you can use to request a quote for MMBFJ111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.