Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
5,975
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,975
in stock
|
Buy Now | |
element14
from US$0.23
|
5,975
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 300mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 150mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 300mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 20V |
Voltage Vgs Max | 1.7V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 20 V 1 Ohm 150 mW Surface Mount Power MOSFET - SOT-323 | Future Electronics |
Trans MOSFET N-CH 20V 0.3A 3-Pin SC-70 T/R | Avnet America |
Mosfet Transistor, N Channel, 300 Ma, 20 V, 1 Ohm, 10 V, 1.7 V Rohs Compliant: Yes |Onsemi MMBF2201NT1G | Newark Electronics |
MOSFET, N, 20V, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a MMBF2201NT1G?
Additional datasheets, footprints and schematics for MMBF2201NT1G are listed on our Part Details page. You can also find images and similar parts to MMBF2201NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF2201NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF2201NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF2201NT1G fall under?
The MMBF2201NT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBF2201NT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF2201NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF2201NT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBF2201NT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBF2201NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF2201NT1G often in real-time on the comparison pages.
What if I can't find stock of MMBF2201NT1G?
You can fill out our help required form which you can use to request a quote for MMBF2201NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.