Status: | Active |
---|---|
Series: | MMBF170L |
RoHS: | Compliant |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
31,740
in stock
|
Buy Now | |
Future Electronics
from US$0.0365
|
705,000
in stock
|
Buy Now | |
element14
from US$0.11
|
24,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,868
in stock
|
Buy Now | |
Farnell
from US$0.11
|
13,868
in stock
|
Buy Now | |
Micros
from US$0.0468
|
9,409
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0496
|
5,265
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0319
|
-
|
Buy Now | |
Avnet Asia
from US$0.0334
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | MMBF170L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.5 |
PD Max (W) | 0.225 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 60 |
Package Type | SOT-23-3 |
Single N-Channel 60 V 225 mW Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
MOSFET N-Channel 60V 0.5A SOT23 | RS |
MOSFET, N, 60V, SOT-23 | element14 |
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi MMBF170LT1G | Newark Electronics |
N-MOSFET 0.5A 60V 60W 225mW 5&ohm | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 60V 500mA 3-Pin SOT-23 T/R | EBV Elektronik |
Trans MOSFET N-CH 60V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBF170LT1G?
Additional datasheets, footprints and schematics for MMBF170LT1G are listed on our Part Details page. You can also find images and similar parts to MMBF170LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF170LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF170LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF170LT1G fall under?
The MMBF170LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF170LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF170LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF170LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF170LT1G have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for MMBF170LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF170LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBF170LT1G?
You can fill out our help required form which you can use to request a quote for MMBF170LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.