Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,410
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
111,000
in stock
|
Buy Now | |
element14
from US$0.18
|
49,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
48,720
in stock
|
Buy Now | |
Farnell
from US$0.11
|
48,720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
11,454
in stock
|
Buy Now | |
Chip One Stop
from US$0.0498
|
7,555
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,990
in stock
|
Buy Now | |
Avnet America
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0374
|
-
|
Buy Now |
High density cell design for low RDS(ON) |
Voltage controlled small signal switch |
Rugged and reliable |
High saturation current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MMBF170 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 0.5 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - 5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5 5000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.65 |
Ciss Typ (pF) | 24 |
Package Type | SOT-23-3 |
N-Channel 60 V 5 Ohm Enhancement Mode Field Effect Transistor - SOT-23 | Future Electronics |
MOSFET, N, 60V, 0.5A, SOT-23 | element14 |
Mosfet Transistor, N Channel, 500 Ma, 60 V, 5 Ohm, 10 V, 2.1 V Rohs Compliant: Yes |Onsemi MMBF170 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 0.5A SOT23 | RS |
onsemi MOSFET, N-Channel, 60V, 500mA, SOT-23 | Distrelec |
Trans MOSFET N-CH 60V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 60 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.2 A |
PD @TA = +25°C (W) | 0.3 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 5000 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 5300 mΩ |
|VGS(TH)| Max (V) | 3 V |
CISS Typ (pF) | 22 pF |
CISS Condition @|VDS| (V) | 10 V |
Where can I find additional details, specifications and documents for a MMBF170?
Additional datasheets, footprints and schematics for MMBF170 are listed on our Part Details page. You can also find images and similar parts to MMBF170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF170 fall under?
The MMBF170 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF170 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF170 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF170 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF170 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MMBF170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF170 often in real-time on the comparison pages.
What if I can't find stock of MMBF170?
You can fill out our help required form which you can use to request a quote for MMBF170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.