Status: | Active |
---|---|
Series: | MMBD770 |
RoHS: | Compliant |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0343
|
10,954
in stock
|
Buy Now | |
element14
from US$0.0368
|
23,214
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
10,954
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0309
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | MMBD770 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 70 |
VF Max (V) | 0.5 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 1 |
trr Max (ns) | - |
Cj Max (pF) | 1 |
Package Type | SC-70-3 / SOT-323-3 |
SCHOTTKY DIODE, 0.5PF, 70V, SC-70 | element14 |
MMBD770T1 Series 70 V 200 nA Surface Mount Schottky Barrier Diode - SC-70-3 | Future Electronics |
Schottky Diode, 0.5Pf, 70V, Sc-70 | Newark Electronics |
Diode Schottky 70V 0.2A 3-Pin SC-70 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MMBD770T1G?
Additional datasheets, footprints and schematics for MMBD770T1G are listed on our Part Details page. You can also find images and similar parts to MMBD770T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD770T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD770T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD770T1G fall under?
The MMBD770T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMBD770T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD770T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD770T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD770T1G have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for MMBD770T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD770T1G often in real-time on the comparison pages.
What if I can't find stock of MMBD770T1G?
You can fill out our help required form which you can use to request a quote for MMBD770T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.