Status: | Active |
---|---|
Series: | MMBD717L |
RoHS: | Compliant |
Prices starting from US$0.0327
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0388
|
1,965
in stock
|
Buy Now | |
Avnet America
from US$0.0327
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0412
|
4,965
in stock
|
Buy Now | |
Future Electronics
from US$0.0370
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,965
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Extremely Low Forward Voltage 0.28 Volts (Typ) @ IF = 1 mAdc |
Pb-Free Package is Available |
Description | MMBD717L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VRRM Min (V) | 20 |
VF Max (V) | 0.37 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 2.5 |
Package Type | SC-70-3 / SOT-323-3 |
Diode Schottky 20V 3-Pin SC-70 T/R | Avnet America |
DIODE, SCHOTTKY, 20V, SC-70 | element14 |
MMBD717LT1 Series 20 V 1 uA Common Anode Schottky Barrier Diode - SOT-323 | Future Electronics |
Diode, Schottky, 20V, Sc-70 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBD717LT1G?
Additional datasheets, footprints and schematics for MMBD717LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD717LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD717LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD717LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD717LT1G fall under?
The MMBD717LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMBD717LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD717LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD717LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD717LT1G have stock available?
Authorised distributors including Avnet America, element14, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for MMBD717LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD717LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD717LT1G?
You can fill out our help required form which you can use to request a quote for MMBD717LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.