Status: | Active |
---|---|
Series: | MMBD352L |
RoHS: | Compliant |
Prices starting from US$0.0388
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0388
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
8,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
438
in stock
|
Buy Now | |
element14
from US$0.05
|
438
in stock
|
Buy Now | |
Farnell
from US$0.0488
|
438
in stock
|
Buy Now | |
Future Electronics
from US$0.0416
|
-
|
Buy Now | |
Avnet America
from US$0.0444
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Capacitance - Less Than 1.0 pF @ Zero Volts |
Low Forward Voltage - 0.5 Volts (Typ) @ IF = 10 mA |
Pb-Free Packages are Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | MMBD352L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 7 |
VF Max (V) | 0.6 |
IRM Max (µA) | 0.25 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1 |
Package Type | SOT-23-3 |
Diode,mixer,7V,UHF,SOT23 | RS |
Diode, Rf Schottky, 1Pf, 7V, Sot-23 | Newark Electronics |
DIODE, RF SCHOTTKY, 1PF, 7V, SOT-23 | element14 |
MMBD Series 7 V 10 uA Surface Mount Schottky Barrier Diodes - SOT-23 | Future Electronics |
Diode Switching 7V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD352LT1G?
Additional datasheets, footprints and schematics for MMBD352LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD352LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD352LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD352LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD352LT1G fall under?
The MMBD352LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMBD352LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD352LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD352LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD352LT1G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBD352LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD352LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD352LT1G?
You can fill out our help required form which you can use to request a quote for MMBD352LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.