Status: | Active |
---|---|
Series: | MM74HCT245 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,463
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
270
in stock
|
Buy Now | |
element14
from US$0.41
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
63
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,710
in stock
|
Buy Now | |
Avnet Silica
-
|
1,596
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now |
TTL input compatible |
3-STATE outputs for connection to system busses |
High output drive current: 6 mA (min) |
High speed: 16 ns typical propagation delay |
Low power: 80 µA (74HCT Series) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 23 |
IO Max (mA) | 7.2 |
Package Type | SOIC-20W |
IC: digital | Transfer Multisort Elektronik |
74HCT CMOS, SMD, 74HCT245, SOIC20 | element14 |
Non Inverting Transceiver, Soic-20 | Newark Electronics |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | EBV Elektronik |
74HCT Series 5 V CMOS Octal 3-STATE Bi-directional Bus Transceiver - SOIC-20 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HCT245WM?
Additional datasheets, footprints and schematics for MM74HCT245WM are listed on our Part Details page. You can also find images and similar parts to MM74HCT245WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT245WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT245WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT245WM fall under?
The MM74HCT245WM is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT245WM when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT245WM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT245WM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT245WM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MM74HCT245WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT245WM often in real-time on the comparison pages.
What if I can't find stock of MM74HCT245WM?
You can fill out our help required form which you can use to request a quote for MM74HCT245WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.