Status: | Active |
---|---|
Series: | MM74HCT244 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
10,511
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
62
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TTL input compatible |
Typical propagation delay: 14 ns |
3-STATE outputs for connection to system buses |
Low quiescent current: 80 µA |
High output drive current: 6 mA (min) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT244 |
---|---|
Compliance | Pb-free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 14 |
IO Max (mA) | 7.2 |
Package Type | TSSOP-20 |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet Silica |
Octal Inverting Buffer, Tssop-20 | Newark Electronics |
74HCT Series 5 V CMOS Octal 3-STATE Bus Buffer - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HCT244MTC?
Additional datasheets, footprints and schematics for MM74HCT244MTC are listed on our Part Details page. You can also find images and similar parts to MM74HCT244MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT244MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT244MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT244MTC fall under?
The MM74HCT244MTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT244MTC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT244MTC you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT244MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT244MTC have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for MM74HCT244MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT244MTC often in real-time on the comparison pages.
What if I can't find stock of MM74HCT244MTC?
You can fill out our help required form which you can use to request a quote for MM74HCT244MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.