Status: | Unknown |
---|---|
Series: | MM74HCT164 |
RoHS: | Compliant |
Typical propagation delay: 20 ns |
Low quiescent current: 40 µA maximum (74HCT Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
TTL input compatible |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC N Rail | Avnet America |
74HCT CMOS, SMD, 74HCT164, SOIC14 | element14 |
Where can I find additional details, specifications and documents for a MM74HCT164M?
Additional datasheets, footprints and schematics for MM74HCT164M are listed on our Part Details page. You can also find images and similar parts to MM74HCT164M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT164M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT164M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT164M fall under?
The MM74HCT164M is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT164M when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT164M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT164M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT164M have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for MM74HCT164M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT164M often in real-time on the comparison pages.
What if I can't find stock of MM74HCT164M?
You can fill out our help required form which you can use to request a quote for MM74HCT164M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.