Status: | Active |
---|---|
Series: | MM74HC74A |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 20 ns |
Wide power supply range: 2-6V |
Low quiescent current: 40 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC74A |
---|---|
Compliance | Pb-free Halide free |
Type | Dual D-type w/preset and clear |
Channels | 2 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 5.2 |
Package Type | TSSOP-14 WB |
74HC Series CMOS Dual D-Type Flip-Flop w/ Preset and Clear - TSSOP-14 | Future Electronics |
D-Type Flip Flop, Dual, Tssop-14 | Newark Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin TSSOP T/R | Avnet America |
FLIP-FLOP, D-TYPE, 94MHZ, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MM74HC74AMTCX?
Additional datasheets, footprints and schematics for MM74HC74AMTCX are listed on our Part Details page. You can also find images and similar parts to MM74HC74AMTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC74AMTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC74AMTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC74AMTCX fall under?
The MM74HC74AMTCX is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HC74AMTCX when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC74AMTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC74AMTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC74AMTCX have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MM74HC74AMTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC74AMTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HC74AMTCX?
You can fill out our help required form which you can use to request a quote for MM74HC74AMTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.