Status: | Active |
---|---|
Series: | MM74HC595 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
532
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
4,452
in stock
|
Buy Now | |
element14
from US$0.25
|
2,897
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,876
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,857
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
59
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
15
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,736
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent current: 80µA Maximum (74HC Series) |
Low Input Current: 1µA Maximum |
8-Bit Serial-In, Parallel-Out Shift Register with Storage |
Wide Operating Voltage Range: 2V-6V |
Cascadable |
Shift Register has Direct Clear |
Guaranteed Shift Frequency: DC to 30MHz |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC595 |
---|---|
Compliance | Pb-free |
Type | Shift Register |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 5.2 |
Package Type | SOIC-16 |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC Tube | Avnet America |
IC, 74HC CMOS, SMD, 74HC595, SOIC16 | element14 |
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16 | Newark Electronics |
8-BIT SHIFT REG W/LATCHES | RS |
IC: digital | Transfer Multisort Elektronik |
74HC Series CMOS 8-Bit Shift Registers w/ Output Latches - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HC595M?
Additional datasheets, footprints and schematics for MM74HC595M are listed on our Part Details page. You can also find images and similar parts to MM74HC595M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC595M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC595M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC595M fall under?
The MM74HC595M is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC595M when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC595M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC595M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC595M have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for MM74HC595M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC595M often in real-time on the comparison pages.
What if I can't find stock of MM74HC595M?
You can fill out our help required form which you can use to request a quote for MM74HC595M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.