Status: | Active |
---|---|
Series: | MM74HC573 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,440
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4
in stock
|
Buy Now | |
element14
from US$0.34
|
4
in stock
|
Buy Now | |
Farnell
from US$0.34
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 18 ns |
Wide operating voltage range: 2 to 6 volts |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA maximum (74HC Series) |
Compatible with bus-oriented systems |
Output drive capability: 15 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC573 |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 20 |
IO Max (mA) | 7.8 |
Package Type | SOIC-20W |
74HC Series High Speed CMOS 3-STATE Octal D-Type Latch - SOIC-20 | Future Electronics |
Latch Trans. 3-State 8-Ch D-Type SOIC20W | RS |
Latch, D-Type, 8Bit, Tristate, Wsoic-20 | Newark Electronics |
LATCH, D-TYPE, 8BIT, TRISTATE, WSOIC-20 | element14 |
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC W T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MM74HC573WMX?
Additional datasheets, footprints and schematics for MM74HC573WMX are listed on our Part Details page. You can also find images and similar parts to MM74HC573WMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC573WMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC573WMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC573WMX fall under?
The MM74HC573WMX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HC573WMX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC573WMX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC573WMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC573WMX have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MM74HC573WMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC573WMX often in real-time on the comparison pages.
What if I can't find stock of MM74HC573WMX?
You can fill out our help required form which you can use to request a quote for MM74HC573WMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.