Status: | Active |
---|---|
Series: | MM74HC540 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,166
in stock
|
Buy Now | |
element14
from US$0.43
|
1,166
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
99
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 12 ns |
3-STATE outputs for connection to system buses |
Wide power supply range: 2-6V |
Low quiescent current: 80 µA maximum (74HC Series) |
Output current: 6 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC540 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 12 |
IO Max (mA) | 7.8 |
Package Type | SOIC-20W |
Ic, 74Hc Cmos, Smd, 74Hc540, Soic20 | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC540, SOIC20 | element14 |
IC, Fairchild, MM74HC540WM | RS |
IC: digital | Transfer Multisort Elektronik |
74HC Series High Speed CMOS Inverting Octal 3-STATE Buffers - SOIC-20 | Future Electronics |
Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet America |
Where can I find additional details, specifications and documents for a MM74HC540WM?
Additional datasheets, footprints and schematics for MM74HC540WM are listed on our Part Details page. You can also find images and similar parts to MM74HC540WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC540WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC540WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC540WM fall under?
The MM74HC540WM is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC540WM when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC540WM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC540WM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC540WM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MM74HC540WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC540WM often in real-time on the comparison pages.
What if I can't find stock of MM74HC540WM?
You can fill out our help required form which you can use to request a quote for MM74HC540WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.