Status: | Active |
---|---|
Series: | MM74HC14 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 13 ns |
Wide power supply range: 2-6V |
Low quiescent current: 20 µA maximum (74HC Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Typical hysteresis voltage: 0.9V at VCC = 4.5V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC14 |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | TSSOP-14 |
IC: digital | Transfer Multisort Elektronik |
Hex Inverter, Schmitt, 1 I/P, Tssop-14 | Newark Electronics |
74HC Series 6 V Surface Mount Hex Inverting Schmitt Trigger - TSSOP-14 | Future Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin TSSOP Rail | Avnet America |
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MM74HC14MTC?
Additional datasheets, footprints and schematics for MM74HC14MTC are listed on our Part Details page. You can also find images and similar parts to MM74HC14MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC14MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC14MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC14MTC fall under?
The MM74HC14MTC is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC14MTC when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC14MTC you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC14MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC14MTC have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MM74HC14MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC14MTC often in real-time on the comparison pages.
What if I can't find stock of MM74HC14MTC?
You can fill out our help required form which you can use to request a quote for MM74HC14MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.