Status: | Unknown |
---|---|
Series: | MLV0805E3 |
RoHS: | Compliant |
Prices starting from US$0.10
Surface mount multilayer surge suppressor |
Inherent bidirectional clamping |
Excellent energy / volume ratio |
Applications |
---|
Over-voltage and transient voltage protection: |
Data lines and I/O port protection |
Protection against ESD transients |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Varistor, Mlv, 15.5V, 0805 | Newark Electronics |
VARISTOR, 0805, 40A, 4V | element14 |
Var MLV 4VAC/5.6VDC 40A 7.1V to 9.3V 0805 SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a MLV0805E30403T?
Additional datasheets, footprints and schematics for MLV0805E30403T are listed on our Part Details page. You can also find images and similar parts to MLV0805E30403T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV0805E30403T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV0805E30403T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLV0805E30403T fall under?
The MLV0805E30403T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLV0805E30403T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV0805E30403T you can contact the distributor directly for product support, shipping queries etc.
Is the MLV0805E30403T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MLV0805E30403T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for MLV0805E30403T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV0805E30403T often in real-time on the comparison pages.
What if I can't find stock of MLV0805E30403T?
You can fill out our help required form which you can use to request a quote for MLV0805E30403T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.