Status: | Unknown |
---|---|
Series: | MLV0402E3 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,475
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Surface mount multilayer surge suppressor |
Inherent bidirectional clamping |
Excellent energy/volume ratio |
Applications |
---|
Over-voltage and transient voltage protection: |
Data lines and I/O port protection |
Protection against ESD transients |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Varistor SMD 0403 4Vac 15.5Vc | RS |
MLV0402 DC=5,6V CL=15,5V 0,05J | Rutronik |
Varistor, 0402, 20A, 4V | Newark Electronics |
MLV Series 0402 5.6 VDC 4 V RMS 15.5 V Clamp 20 A 360 pF SMT Multilayer Varistor | Future Electronics |
Var MLV 4VAC/5.6VDC 20A 7.1V to 9.3V 0402 SMD Paper T/R | Avnet America |
Varistor SMD 0403 4Vac 15.5Vc | Vishay Dale MLV0402E30403T | RS Americas |
VARISTOR, 0402, 20A, 4V | element14 |
Where can I find additional details, specifications and documents for a MLV0402E30403T?
Additional datasheets, footprints and schematics for MLV0402E30403T are listed on our Part Details page. You can also find images and similar parts to MLV0402E30403T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV0402E30403T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV0402E30403T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLV0402E30403T fall under?
The MLV0402E30403T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLV0402E30403T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV0402E30403T you can contact the distributor directly for product support, shipping queries etc.
Is the MLV0402E30403T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MLV0402E30403T have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MLV0402E30403T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV0402E30403T often in real-time on the comparison pages.
What if I can't find stock of MLV0402E30403T?
You can fill out our help required form which you can use to request a quote for MLV0402E30403T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.