Status: | Unknown |
---|---|
Series: | MKT1820 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
443
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
443
in stock
|
Buy Now | |
element14
from US$0.77
|
443
in stock
|
Buy Now | |
RS
from US$1.00
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. D) for PCM ≤ 27.5 mm (for larger available components on request) |
High temperature capabilities, up to 150 °C |
Capacitance up to 560 µF |
Applications |
---|
Automotive |
DC filtering |
Low voltage DC link |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT1820 |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Infographic - DC-Link |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap Film 1uF 250V PET 10% (18 X 8.5 X 14.5mm) | Future Electronics |
Film Capacitor, Mkt1820 Series, 1 F, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Vishay MKT1820510255 | Newark Electronics |
CAP, 1µF, 250V, 10%, PET, THROUGH HOLE | Farnell |
MKT 1µF ±10% 250Vdc Pitch 15mm | RS |
Film Capacitor, 1 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 1F10% 250Vdc Pitch 15mm | BC Components / Vishay MKT1820510255 | RS Americas |
Film Capacitor, 1 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1820510255?
Additional datasheets, footprints and schematics for MKT1820510255 are listed on our Part Details page. You can also find images and similar parts to MKT1820510255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1820510255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1820510255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1820510255 fall under?
The MKT1820510255 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MKT1820510255 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1820510255 you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1820510255 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKT1820510255 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for MKT1820510255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1820510255 often in real-time on the comparison pages.
What if I can't find stock of MKT1820510255?
You can fill out our help required form which you can use to request a quote for MKT1820510255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.