Status: | Unknown |
---|---|
Series: | MKT1813 |
RoHS: | Compliant |
Supplied loose in box, taped on ammopack or reel |
Applications |
---|
Blocking, bypassing, filtering, timing, coupling and decoupling, interference suppression in low voltage applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT1813 |
General Information |
---|
General Technical Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Film Capacitor, Mkt1813 Series, 6.8 F, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Vishay MKT1813568255G | Newark Electronics |
CAP, 6.8µF, 250V, 10%, PET | element14 |
Film Capacitor, 6.8 uF, 160 V, 250 V, ± 10%, Metallized PET, Axial Leaded | Avnet America |
Capacitor, Film, MKT 6,8F 10% 250Vdc AXIAL ENCASED | BC Components / Vishay MKT1813568255G | RS Americas |
Film Capacitor, 6.8 uF, 160 V, 250 V, � 10%, Metallized PET, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKT1813568255G?
Additional datasheets, footprints and schematics for MKT1813568255G are listed on our Part Details page. You can also find images and similar parts to MKT1813568255G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKT1813568255G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKT1813568255G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKT1813568255G fall under?
The MKT1813568255G is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MKT1813568255G when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKT1813568255G you can contact the distributor directly for product support, shipping queries etc.
Is the MKT1813568255G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MKT1813568255G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MKT1813568255G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKT1813568255G often in real-time on the comparison pages.
What if I can't find stock of MKT1813568255G?
You can fill out our help required form which you can use to request a quote for MKT1813568255G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.