Status: | Unknown |
---|---|
Series: | MKP1840M Series |
RoHS: | Unknown |
- 5 mm to 37.5 mm lead pitch |
Capacitance | 1µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP1840M Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 18mm |
External Length / Height | 33mm |
External Width | 31.5mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1kV |
Voltage Rating VAC | 500V |
Mkp 1 F 5% 1000Vdc Pitch 27,5 Mm |Vishay MKP1840510104M | Newark Electronics |
Power Film Capacitor, 1 uF, 500 V, 1 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, MKP 1 ?F ?5% 1000Vdc Pitch 27,5 mm | BC Components / Vishay MKP1840510104M | RS Americas |
CAP, 1µF, 1 KV, 5%, PP, THROUGH HOLE | element14 |
Power Film Capacitor, 1 uF, 500 V, 1 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a MKP1840510104M?
Additional datasheets, footprints and schematics for MKP1840510104M are listed on our Part Details page. You can also find images and similar parts to MKP1840510104M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1840510104M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1840510104M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1840510104M fall under?
The MKP1840510104M is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1840510104M when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1840510104M you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1840510104M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1840510104M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MKP1840510104M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1840510104M often in real-time on the comparison pages.
What if I can't find stock of MKP1840510104M?
You can fill out our help required form which you can use to request a quote for MKP1840510104M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.