Status: | Active |
---|---|
Series: | MJW21196 |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
36
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
-
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
element14
from US$2.77
|
-
|
Buy Now | |
Farnell
from US$2.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Total Harmonic Distortion Characterized |
High DC Current Gain –hFE = 20 Min @ IC = 8 Adc |
Excellent Gain Linearity |
High SOA: 2.25 A, 80 V, 1 Second |
Pb-Free Packages are Available |
Description | MJW21196 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 20 |
hFE Max | 80 |
PTM Max (W) | 200 |
fT Min (MHz) | 4 |
Package Type | TO-247-3 |
MJL Series 250 V 16 A Flange Mount NPN Silicon Power Transistor - TO-247 | Future Electronics |
NPN Power Transistor 250V 16A 200W TO247 | RS |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 250 V, 200 W, 16 A, 20 Rohs Compliant: Yes |Onsemi MJW21196G | Newark Electronics |
Trans GP BJT NPN 250V 16A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
TRANSISTOR, BIPLOAR NPN 16A TO247 | element14 |
Where can I find additional details, specifications and documents for a MJW21196G?
Additional datasheets, footprints and schematics for MJW21196G are listed on our Part Details page. You can also find images and similar parts to MJW21196G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJW21196G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJW21196G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJW21196G fall under?
The MJW21196G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJW21196G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJW21196G you can contact the distributor directly for product support, shipping queries etc.
Is the MJW21196G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJW21196G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MJW21196G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJW21196G often in real-time on the comparison pages.
What if I can't find stock of MJW21196G?
You can fill out our help required form which you can use to request a quote for MJW21196G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.