Status: | Active |
---|---|
Series: | MJW21193 |
RoHS: | Compliant |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.79
|
76
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
3,030
in stock
|
Buy Now | |
Avnet Silica
-
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
element14
from US$2.80
|
-
|
Buy Now | |
Farnell
from US$2.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Total Harmonic Distortion Characterized |
High DC Current Gain - hFE = 20 Min @ IC = 8 Adc |
Excellent Gain Linearity |
High SOA: 2.25 A, 80 V, 1 Second |
Description | MJW21193 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 20 |
hFE Max | 70 |
PTM Max (W) | 200 |
fT Min (MHz) | 4 |
Package Type | TO-247-3 |
MJL Series 250 V 16 A Flange Mount PNP Silicon Power Transistor - TO-247 | Future Electronics |
PNP Power Transistor 250V 16A 200W TO247 | RS |
Trans GP BJT PNP 250V 16A 3-Pin(3+Tab) TO-247 Rail | Avnet Silica |
Bipolar Transistor, Pnp, -250V | Newark Electronics |
TRANSISTOR, BJT, PNP, -250V, -30A,TO-247 | element14 |
Where can I find additional details, specifications and documents for a MJW21193G?
Additional datasheets, footprints and schematics for MJW21193G are listed on our Part Details page. You can also find images and similar parts to MJW21193G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJW21193G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJW21193G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJW21193G fall under?
The MJW21193G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJW21193G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJW21193G you can contact the distributor directly for product support, shipping queries etc.
Is the MJW21193G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJW21193G have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for MJW21193G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJW21193G often in real-time on the comparison pages.
What if I can't find stock of MJW21193G?
You can fill out our help required form which you can use to request a quote for MJW21193G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.