Status: | Active |
---|---|
Series: | MJL4302A |
RoHS: | Compliant |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
216
in stock
|
Buy Now | |
Farnell
from US$3.39
|
75
in stock
|
Buy Now | |
element14
from US$3.62
|
50
in stock
|
Buy Now | |
Future Electronics
from US$3.40
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Avnet Asia
from US$3.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
- 350V Collector-Emitter Sustaining Voltage |
Gain Complementary: |
Gain Linearity from 100 mA to 5 A |
High Gain - 80 to 250 |
hfe = 50 (min) at Ic = 8A |
Low Harmonic Distortion |
High Safe Operating Area - 1.0 A / 100 V at 1 Second |
High ft |
Applications |
---|
High power audio amplifier |
Description | MJL4302A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 350 |
hFE Min | 80 |
hFE Max | 250 |
PTM Max (W) | 230 |
fT Min (MHz) | 35 |
Package Type | TO-264-3 |
Trans, Pnp, -350V, -15A, 150Deg C, 230W | Newark Electronics |
350V Audio Transistor, PNP, MJL4302AG | RS |
TRANSISTOR, BIPOL, NPN, 350V, TO-264-3 | Farnell |
MJL Series 350 V 15 A PNP Complementary Silicon Power Transistor TO-264 | Future Electronics |
Trans GP BJT PNP 350V 15A 3-Pin(3+Tab) TO-3BPL Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJL4302AG?
Additional datasheets, footprints and schematics for MJL4302AG are listed on our Part Details page. You can also find images and similar parts to MJL4302AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJL4302AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJL4302AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJL4302AG fall under?
The MJL4302AG is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJL4302AG when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJL4302AG you can contact the distributor directly for product support, shipping queries etc.
Is the MJL4302AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJL4302AG have stock available?
Authorised distributors including Newark Electronics, RS, Farnell, element14 and Future Electronics have stock available or on a lead time for MJL4302AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJL4302AG often in real-time on the comparison pages.
What if I can't find stock of MJL4302AG?
You can fill out our help required form which you can use to request a quote for MJL4302AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.