Status: | Active |
---|---|
Series: | MJL3281A |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
2,853
in stock
|
Buy Now | |
element14
from US$2.97
|
2,853
in stock
|
Buy Now | |
Farnell
from US$2.71
|
2,853
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
275
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
from US$2.19
|
-
|
Buy Now | |
Distrelec
from US$6.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Exceptional Safe Operating Area for reliable performance at higher powers |
NPN/PNP Gain Matching within 10% from 50mA to 5A for symmetrical |
Excellent Gain Linearity for accurate reproduction of input signal |
High VCE for greater dynamic range |
High frequency for high amplifier bandwidth |
Applications |
---|
High-fidelity consumer audio products |
End Products |
---|
Professional audio amplifiers |
Description | MJL3281A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 260 |
hFE Min | 75 |
hFE Max | 150 |
PTM Max (W) | 200 |
fT Min (MHz) | 30 |
Package Type | TO-264-3 |
Bipolar (Bjt) Single Transistor, Audio, Npn, 260 V, 30 Mhz, 200 W, 15 A, 175 Rohs Compliant: Yes |Onsemi MJL3281AG | Newark Electronics |
TRANSISTOR, NPN, TO-264 | element14 |
Trans GP BJT NPN 200V 15A 3-Pin(3+Tab) TO-3BPL Rail | Avnet America |
Power 15A 230V NPN, MJL3281AG | RS |
MJL Series 250 V 15 A Flange Mount NPN Silicon Power Transistor - TO-264 | Future Electronics |
onsemi Power Transistor, NPN, 260V, TO-264 | Distrelec |
Where can I find additional details, specifications and documents for a MJL3281AG?
Additional datasheets, footprints and schematics for MJL3281AG are listed on our Part Details page. You can also find images and similar parts to MJL3281AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJL3281AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJL3281AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJL3281AG fall under?
The MJL3281AG is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJL3281AG when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJL3281AG you can contact the distributor directly for product support, shipping queries etc.
Is the MJL3281AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJL3281AG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for MJL3281AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJL3281AG often in real-time on the comparison pages.
What if I can't find stock of MJL3281AG?
You can fill out our help required form which you can use to request a quote for MJL3281AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.